Honeywell Sensing & IoT MICRO SWITCH GSS Series Safety Limit Switch, 3NC/1NO Direct Opening, Slow Action, Break-Before-Make (B.B.M.), Top Pin Plunger, 20 mm, EN50041, Zinc Die-cast, Gold-plated Contacts GSAC47B

Description
The GSS Series Global Safety Switch is available in three configurations: GSA - Standard mounting per EN50041 GSC - Standard mounting per EN50047 GSE - Compatible with standard mounting per EN50047 UL, CE, CSA, SIL 3 capable
Datasheet
Description
The GSS Series Global Safety Switch is available in three configurations: GSA - Standard mounting per EN50041 GSC - Standard mounting per EN50047 GSE - Compatible with standard mounting per EN50047 UL, CE, CSA, SIL 3 capable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GSS Series Safety Limit Switch, 3NC/1NO Direct Opening, Slow Action, Break-Before-Make (B.B.M.), Top Pin Plunger, 20 mm, EN50041, Zinc Die-cast, Gold-plated Contacts - GSAC47B - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GSS Series Safety Limit Switch, 3NC/1NO Direct Opening, Slow Action, Break-Before-Make (B.B.M.), Top Pin Plunger, 20 mm, EN50041, Zinc Die-cast, Gold-plated Contacts
GSAC47B
MICRO SWITCH GSS Series Safety Limit Switch, 3NC/1NO Direct Opening, Slow Action, Break-Before-Make (B.B.M.), Top Pin Plunger, 20 mm, EN50041, Zinc Die-cast, Gold-plated Contacts GSAC47B
The GSS Series Global Safety Switch is available in three configurations: GSA - Standard mounting per EN50041 GSC - Standard mounting per EN50047 GSE - Compatible with standard mounting per EN50047 UL, CE, CSA, SIL 3 capable

The GSS Series Global Safety Switch is available in three configurations:

  • GSA - Standard mounting per EN50041
  • GSC - Standard mounting per EN50047
  • GSE - Compatible with standard mounting per EN50047
  • UL, CE, CSA, SIL 3 capable
Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Linear Limit Switches
Product Number GSAC47B
Product Name MICRO SWITCH GSS Series Safety Limit Switch, 3NC/1NO Direct Opening, Slow Action, Break-Before-Make (B.B.M.), Top Pin Plunger, 20 mm, EN50041, Zinc Die-cast, Gold-plated Contacts
Normal State Normally Open; Normally Closed
Linear Actuator Types Pushbutton or Plunger
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL, CE, CSA, SIL 3 capable
Unlock Full Specs
to access all available technical data