MICRO SWITCH GLL Series limit switches are double insulated compact housing conforms to EN50047 and makes GLL switches ideal for mounting where space is at a premium. These products also feature direct opening normally closed circuits, and are available in a variety of actuator styles required for OEM applications. Designed to the IEC electrical standard, GLL is suitable for world-wide use and also meets globally accepted mounting standards.
Limit Switches 2NC Direct 20 mm w/metalRoller LMT SW
| Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | GLLC06A1B | GLLC06A1B |
| Product Name | MICRO SWITCH GLL Series Global Limit Switches, Side Rotary, Fixed Length Lever with metal roller, 2NC Direct Opening Slow Action, 20 mm conduit | Limit Switches |
| Normal State | Normally Closed | |
| Actuator Type | Standard Roller | |
| Orientation | Side Mounted Actuator | |
| Certifications / Approvals | CE Certified; UL Listed; cULus, CE, CCC | |
| Operating Temp | -10 to 80 C (14 to 176 F) |