MICRO SWITCH GLL Series limit switches are double insulated compact housing conforms to EN50047 and makes GLL switches ideal for mounting where space is at a premium. These products also feature direct opening normally closed circuits, and are available in a variety of actuator styles required for OEM applications. Designed to the IEC electrical standard, GLL is suitable for world-wide use and also meets globally accepted mounting standards.
Limit Switches 1NO 1NC 1/2 in TOP ROLLER PLGR L-SW
| Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Linear Limit Switches | Limit Switches |
| Product Number | GLLA03C | GLLA03C |
| Product Name | MICRO SWITCH GLL Series Global Limit Switches, Top Roller Plunger, 1NC/1NO Direct Opening Slow Action Break-Before-Make (BBM), 1/2 in conduit | Limit Switches |
| Normal State | Normally Open; Normally Closed | |
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | |
| Orientation | Top Mounted Actuator | |
| Certifications / Approvals | CE Certified; UL Listed; cULus, CE, CCC | |
| Operating Temp | -10 to 80 C (14 to 176 F) |