Honeywell Sensing & IoT MICRO SWITCH GLH Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO Slow Action Break-Before-Make (BBM), 0.5 in - 14NPT conduit GLHA03E7B

Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Datasheet
Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLH Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO Slow Action Break-Before-Make (BBM), 0.5 in - 14NPT conduit - GLHA03E7B - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLH Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO Slow Action Break-Before-Make (BBM), 0.5 in - 14NPT conduit
GLHA03E7B
MICRO SWITCH GLH Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO Slow Action Break-Before-Make (BBM), 0.5 in - 14NPT conduit GLHA03E7B
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Rotary Limit Switches
Product Number GLHA03E7B
Product Name MICRO SWITCH GLH Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO Slow Action Break-Before-Make (BBM), 0.5 in - 14NPT conduit
Normal State Normally Open; Normally Closed
Actuator Type Wobble Type (Spring)
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL, CE, CSA. IEC 947-5-1, EN60947-5-1, UL508
Operating Temp -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 2695433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Rotary
View Details
Electromechanical Limit Switch, Rotate From 13050 - 13350 Degrees - S9200A-G163-44 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 13050 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Positive-operation door contacts - AZ 05 - AZ 05 KT 08106 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -15 to 70 C (5 to 158 F)
View Details