Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
| Honeywell Sensing & IoT | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches |
| Product Number | GLHA01C | GLHA01C |
| Product Name | MICRO SWITCH GLH Series Global Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit | Limit Switches |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | Single Pole, Double Throw (SPDT) | |
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | |
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. IEC 947-5-1, EN60947-5-1, UL508 | |
| Operating Temp | -25 to 85 C (-13 to 185 F) |