Honeywell Sensing & IoT MICRO SWITCH GLF Series Global Limit Switches, Side Rotary With Roller - With Offset, 1NC 1NO Slow Action Make-Before-Break (MBB), PF1/2, Gold Contacts GLFD34A5A

Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Datasheet
Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLF Series Global Limit Switches, Side Rotary With Roller - With Offset, 1NC 1NO Slow Action Make-Before-Break (MBB), PF1/2, Gold Contacts - GLFD34A5A - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLF Series Global Limit Switches, Side Rotary With Roller - With Offset, 1NC 1NO Slow Action Make-Before-Break (MBB), PF1/2, Gold Contacts
GLFD34A5A
MICRO SWITCH GLF Series Global Limit Switches, Side Rotary With Roller - With Offset, 1NC 1NO Slow Action Make-Before-Break (MBB), PF1/2, Gold Contacts GLFD34A5A
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Rotary Limit Switches
Product Number GLFD34A5A
Product Name MICRO SWITCH GLF Series Global Limit Switches, Side Rotary With Roller - With Offset, 1NC 1NO Slow Action Make-Before-Break (MBB), PF1/2, Gold Contacts
Normal State Normally Open; Normally Closed
Actuator Type Standard Roller
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1
Operating Temp -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 136236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Wobble Type (Spring); Coil Spring
View Details
Electromechanical Limit Switch, Rotate From 3750 - 4050 Degrees - S9200A-G163-13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 3750 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details