Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | GLFD34A1A |
| Product Name | MICRO SWITCH GLF Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC 1NO Slow Action Make-Before-Break (MBB), PF1/2, Gold Contacts |
| Normal State | Normally Open; Normally Closed |
| Actuator Type | Standard Roller |
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1 |
| Operating Temp | -25 to 85 C (-13 to 185 F) |