Honeywell Sensing & IoT MICRO SWITCH GLE Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC 1NO Slow Action Make-Before-Break (MBB), 20 mm, Gold Contacts GLEC34A1A

Description
MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.
Datasheet
Description
MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLE Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC 1NO Slow Action Make-Before-Break (MBB), 20 mm, Gold Contacts - GLEC34A1A - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLE Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC 1NO Slow Action Make-Before-Break (MBB), 20 mm, Gold Contacts
GLEC34A1A
MICRO SWITCH GLE Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC 1NO Slow Action Make-Before-Break (MBB), 20 mm, Gold Contacts GLEC34A1A
MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.

MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Rotary Limit Switches
Product Number GLEC34A1A
Product Name MICRO SWITCH GLE Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC 1NO Slow Action Make-Before-Break (MBB), 20 mm, Gold Contacts
Normal State Normally Open; Normally Closed
Actuator Type Standard Roller
Certifications / Approvals CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ;
Operating Temp -40 to 85 C (-40 to 185 F)
Maximum Current Rating 1.00E-3 to 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Electromechanical Limit Switch, Rotate From 8250 - 8550 Degrees - S9200A-G163-28 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 8250 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details