Honeywell Sensing & IoT MICRO SWITCH GLE Series Global Limit Switches, Top Roller Plunger, 1NC 1NO Slow Action Break-Before-Make (BBM), 20 mm GLEC03C

Description
MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.
Datasheet
Description
MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLE Series Global Limit Switches, Top Roller Plunger, 1NC 1NO Slow Action Break-Before-Make (BBM), 20 mm - GLEC03C - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLE Series Global Limit Switches, Top Roller Plunger, 1NC 1NO Slow Action Break-Before-Make (BBM), 20 mm
GLEC03C
MICRO SWITCH GLE Series Global Limit Switches, Top Roller Plunger, 1NC 1NO Slow Action Break-Before-Make (BBM), 20 mm GLEC03C
MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.

MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Linear Limit Switches
Product Number GLEC03C
Product Name MICRO SWITCH GLE Series Global Limit Switches, Top Roller Plunger, 1NC 1NO Slow Action Break-Before-Make (BBM), 20 mm
Normal State Normally Open; Normally Closed
Linear Actuator Types Pushbutton or Plunger; Roller Lever / Leaf
Certifications / Approvals CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ;
Operating Temp -40 to 85 C (-40 to 185 F)
Maximum Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 1533967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Double Pole, Single Throw (DPST); DPST
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Precision Switch - MY-COM D - Baumer Ltd.
Specs
Switch Type Solid State
Contact Type Momentary Contact
Normal State Normally Closed
View Details