Honeywell Sensing & IoT MICRO SWITCH GLE Series Global Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, PG13.5, Gold Contacts GLEB07B

Description
MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.
Request a Quote Datasheet
Description
MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLE Series Global Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, PG13.5, Gold Contacts - GLEB07B - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLE Series Global Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, PG13.5, Gold Contacts
GLEB07B
MICRO SWITCH GLE Series Global Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, PG13.5, Gold Contacts GLEB07B
MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.

MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.

Supplier's Site Datasheet
Limit Switches - 2402622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Limit Switches
2402622
Limit Switches 2402622
Honeywell GLEB07B Limit Switch

Honeywell GLEB07B Limit Switch

Supplier's Site
Limit Switches - GLEB07B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
GLEB07B
Limit Switches GLEB07B
Limit Switches Limit Switch

Limit Switches Limit Switch

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Linear Limit Switches Linear Limit Switches Limit Switches
Product Number GLEB07B 2402622 GLEB07B
Product Name MICRO SWITCH GLE Series Global Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, PG13.5, Gold Contacts Limit Switches Limit Switches
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); 1 NO/1 NC Single Pole, Double Throw (SPDT)
Linear Actuator Types Pushbutton or Plunger Pushbutton or Plunger; Plunger
Certifications / Approvals CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; RoHS Compliant
Operating Temp -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Limit Switches - 742710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
Slide Retainer & Limit Switch - SMARTLOCK™ - Burger & Brown Engineering, Inc.
Burger & Brown Engineering, Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open (optional feature); Normally Closed (optional feature)
Switch Configuration Single Pole, Double Throw (SPDT)
View Details