Honeywell Sensing & IoT MICRO SWITCH GLE Series Global Limit Switches, Side Rotary With Roller - With Offset, 1NC 1NO Slow Action Make-Before-Break (MBB), PG13.5 GLEB04A5A

Description
MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.
Datasheet
Description
MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLE Series Global Limit Switches, Side Rotary With Roller - With Offset, 1NC 1NO Slow Action Make-Before-Break (MBB), PG13.5 - GLEB04A5A - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLE Series Global Limit Switches, Side Rotary With Roller - With Offset, 1NC 1NO Slow Action Make-Before-Break (MBB), PG13.5
GLEB04A5A
MICRO SWITCH GLE Series Global Limit Switches, Side Rotary With Roller - With Offset, 1NC 1NO Slow Action Make-Before-Break (MBB), PG13.5 GLEB04A5A
MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.

MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Rotary Limit Switches
Product Number GLEB04A5A
Product Name MICRO SWITCH GLE Series Global Limit Switches, Side Rotary With Roller - With Offset, 1NC 1NO Slow Action Make-Before-Break (MBB), PG13.5
Normal State Normally Open; Normally Closed
Actuator Type Standard Roller
Certifications / Approvals CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ;
Operating Temp -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 4350 - 4650 Degrees - S9200A-G163-15 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 4350 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details