Honeywell Sensing & IoT MICRO SWITCH GLD Series Global Limit Switches, Top Roller Arm, 2NC Slow Action, PG13.5 GLDB06D

Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Datasheet
Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLD Series Global Limit Switches, Top Roller Arm, 2NC Slow Action, PG13.5 - GLDB06D - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLD Series Global Limit Switches, Top Roller Arm, 2NC Slow Action, PG13.5
GLDB06D
MICRO SWITCH GLD Series Global Limit Switches, Top Roller Arm, 2NC Slow Action, PG13.5 GLDB06D
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Linear Limit Switches
Product Number GLDB06D
Product Name MICRO SWITCH GLD Series Global Limit Switches, Top Roller Arm, 2NC Slow Action, PG13.5
Normal State Normally Closed
Linear Actuator Types Roller Lever / Leaf
Certifications / Approvals CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; Conforms to CE, EN50047, IEC/EN 60947-5-1;
Operating Temp -40 to 85 C (-40 to 185 F)
Maximum Current Rating 10 amps
Unlock Full Specs
to access all available technical data