Honeywell Sensing & IoT MICRO SWITCH GLD Series Global Limit Switches, Side Rotary With Roller - Adjustable, 2NC Slow Action, PG13.5 GLDB06A2B

Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Request a Quote Datasheet
Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLD Series Global Limit Switches, Side Rotary With Roller - Adjustable, 2NC Slow Action, PG13.5 - GLDB06A2B - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLD Series Global Limit Switches, Side Rotary With Roller - Adjustable, 2NC Slow Action, PG13.5
GLDB06A2B
MICRO SWITCH GLD Series Global Limit Switches, Side Rotary With Roller - Adjustable, 2NC Slow Action, PG13.5 GLDB06A2B
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

Supplier's Site Datasheet
Limit Switches - 3112308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Limit Switches
3112308
Limit Switches 3112308
Honeywell GLDB06A2B Limit Switch

Honeywell GLDB06A2B Limit Switch

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT RS Components, Ltd.
Product Category Rotary Limit Switches Limit Switches
Product Number GLDB06A2B 3112308
Product Name MICRO SWITCH GLD Series Global Limit Switches, Side Rotary With Roller - Adjustable, 2NC Slow Action, PG13.5 Limit Switches
Normal State Normally Closed Normally Closed
Actuator Type Standard Roller
Certifications / Approvals CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; Conforms to CE, EN50047, IEC/EN 60947-5-1; RoHS Compliant
Operating Temp -40 to 85 C (-40 to 185 F)
Maximum Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Rotating spindle limit switch - MSP 452 - MSP 452-11/11Y-M20 -  - Schmersal Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
View Details
Electromechanical Limit Switch, Rotate From 7650 - 7950 Degrees - S9200A-G163-26 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 7650 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details