MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Linear Limit Switches |
| Product Number | GLDA33D |
| Product Name | MICRO SWITCH GLD Series Global Limit Switches, Top Roller Arm, 1NC/1NO Slow Action Break-Before-Make (BBM), 0.5 in - 14NPT conduit, Gold Contacts |
| Normal State | Normally Open; Normally Closed |
| Linear Actuator Types | Roller Lever / Leaf |
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; Conforms to CE, EN50047, IEC/EN 60947-5-1; |
| Operating Temp | -40 to 85 C (-40 to 185 F) |
| Maximum Current Rating | 1.00E-3 to 0.1000 amps |