MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
Honeywell Sensing & IoT | |
---|---|
Product Category | Linear Limit Switches |
Product Number | GLCD06D |
Product Name | MICRO SWITCH GLC Series Global Limit Switches, Top Roller Arm, 2NC Slow Action, PF1/2 |
Normal State | Normally Closed |
Linear Actuator Types | Roller Lever / Leaf |
Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; |
Operating Temp | -40 to 85 C (-40 to 185 F) |
Maximum Current Rating | 10 amps |