MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | GLCC36E7B |
| Product Name | MICRO SWITCH GLC Series Global Limit Switches, Wobble - Coil Spring, 2NC Slow Action, 20 mm, Gold Contacts |
| Normal State | Normally Closed |
| Actuator Type | Wobble Type (Spring) |
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; |
| Operating Temp | -25 to 85 C (-13 to 185 F) |
| Maximum Current Rating | 1.00E-3 to 0.1000 amps |