Honeywell Sensing & IoT MICRO SWITCH GLC Series Global Limit Switches, Top Roller Arm, 2NC Slow Action, PG13.5 GLCB06D

Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Datasheet
Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLC Series Global Limit Switches, Top Roller Arm, 2NC Slow Action, PG13.5 - GLCB06D - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLC Series Global Limit Switches, Top Roller Arm, 2NC Slow Action, PG13.5
GLCB06D
MICRO SWITCH GLC Series Global Limit Switches, Top Roller Arm, 2NC Slow Action, PG13.5 GLCB06D
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Linear Limit Switches
Product Number GLCB06D
Product Name MICRO SWITCH GLC Series Global Limit Switches, Top Roller Arm, 2NC Slow Action, PG13.5
Normal State Normally Closed
Linear Actuator Types Roller Lever / Leaf
Certifications / Approvals CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ;
Operating Temp -40 to 85 C (-40 to 185 F)
Maximum Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Limit Switches - 2695463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Position Switch with/without Safety Function - ES 411 / EM 411 - steute
Specs
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Linear Actuator Types Push Roller; Roller Lever / Leaf
View Details