Honeywell Sensing & IoT MICRO SWITCH GLC Series Global Limit Switches, Top Roller Plunger, 2NC Slow Action, 0.5 in - 14NPT conduit GLCA06C

Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Datasheet
Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLC Series Global Limit Switches, Top Roller Plunger, 2NC Slow Action, 0.5 in - 14NPT conduit - GLCA06C - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLC Series Global Limit Switches, Top Roller Plunger, 2NC Slow Action, 0.5 in - 14NPT conduit
GLCA06C
MICRO SWITCH GLC Series Global Limit Switches, Top Roller Plunger, 2NC Slow Action, 0.5 in - 14NPT conduit GLCA06C
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Linear Limit Switches
Product Number GLCA06C
Product Name MICRO SWITCH GLC Series Global Limit Switches, Top Roller Plunger, 2NC Slow Action, 0.5 in - 14NPT conduit
Normal State Normally Closed
Linear Actuator Types Pushbutton or Plunger; Roller Lever / Leaf
Certifications / Approvals CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ;
Operating Temp -40 to 85 C (-40 to 185 F)
Maximum Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Limit Switches - 2695451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
View Details
P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Roller Lever / Leaf
View Details
Precision Switch - MY-COM L - Baumer Ltd.
Specs
Switch Type Solid State
Contact Type Momentary Contact
Normal State Normally Closed
View Details