Honeywell Sensing & IoT MICRO SWITCH GLC Series Global Limit Switches, Side Rotary With Roller - Adjustable, 2NC Slow Action, 0.5 in - 14NPT conduit GLCA06A2A

Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Datasheet
Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLC Series Global Limit Switches, Side Rotary With Roller - Adjustable, 2NC Slow Action, 0.5 in - 14NPT conduit - GLCA06A2A - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLC Series Global Limit Switches, Side Rotary With Roller - Adjustable, 2NC Slow Action, 0.5 in - 14NPT conduit
GLCA06A2A
MICRO SWITCH GLC Series Global Limit Switches, Side Rotary With Roller - Adjustable, 2NC Slow Action, 0.5 in - 14NPT conduit GLCA06A2A
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Rotary Limit Switches
Product Number GLCA06A2A
Product Name MICRO SWITCH GLC Series Global Limit Switches, Side Rotary With Roller - Adjustable, 2NC Slow Action, 0.5 in - 14NPT conduit
Normal State Normally Closed
Actuator Type Standard Roller
Certifications / Approvals CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ;
Operating Temp -40 to 85 C (-40 to 185 F)
Maximum Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Pull-wire switches - TQ 700 - TQ 700-20 -  - Schmersal Inc.
Specs
Normal State Normally Open
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -25 to 70 C (-13 to 158 F)
View Details
Electromechanical Limit Switch, Rotate From 1650 - 1950 Degrees - S9200A-G163-06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 1650 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details