Honeywell Sensing & IoT Switch, SIDE Rotary, FIXED LENGTH, METAL Roller GLCA01A1B

Description
Top Roller Lever Actuated Switch 1⁄2 in. NPT conduit snap-action DPDT contact Features Designed to IEC Standard for World-Wide Applications EN50041 Metal Standard Versions EN50047 Metal and Double Insulated Versions EN50047 Mounting Compatible, 3-Cable Entry Metal Versions UL, CSA, and CE Sealing Up to IP 67/NEMA 4 International Conduit Sizes Snap Action Mechanism with Forced Disconnect Direct PLC Interface Compatible (Two Circuit) Galvanically Isolated Contacts (Two Circuit) Modular Construction Reduces Maintenance Parts Costs Design for Ease of Installation Wide Choice of Actuators GLAA Mechanical Life Up to 15 Million Operations Degree of Protection IP 67, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –25°C to +85°C, –13°F to +185°F Conduit Thread: 1⁄2" NPT GLC Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLD Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLE Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT
Description
Top Roller Lever Actuated Switch 1⁄2 in. NPT conduit snap-action DPDT contact Features Designed to IEC Standard for World-Wide Applications EN50041 Metal Standard Versions EN50047 Metal and Double Insulated Versions EN50047 Mounting Compatible, 3-Cable Entry Metal Versions UL, CSA, and CE Sealing Up to IP 67/NEMA 4 International Conduit Sizes Snap Action Mechanism with Forced Disconnect Direct PLC Interface Compatible (Two Circuit) Galvanically Isolated Contacts (Two Circuit) Modular Construction Reduces Maintenance Parts Costs Design for Ease of Installation Wide Choice of Actuators GLAA Mechanical Life Up to 15 Million Operations Degree of Protection IP 67, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –25°C to +85°C, –13°F to +185°F Conduit Thread: 1⁄2" NPT GLC Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLD Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLE Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT

Suppliers

Company
Product
Description
Supplier Links
Switch, SIDE Rotary, FIXED LENGTH, METAL Roller - 70118627 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, SIDE Rotary, FIXED LENGTH, METAL Roller
70118627
Switch, SIDE Rotary, FIXED LENGTH, METAL Roller 70118627
Top Roller Lever Actuated Switch 1⁄2 in. NPT conduit snap-action DPDT contact Features Designed to IEC Standard for World-Wide Applications EN50041 Metal Standard Versions EN50047 Metal and Double Insulated Versions EN50047 Mounting Compatible, 3-Cable Entry Metal Versions UL, CSA, and CE Sealing Up to IP 67/NEMA 4 International Conduit Sizes Snap Action Mechanism with Forced Disconnect Direct PLC Interface Compatible (Two Circuit) Galvanically Isolated Contacts (Two Circuit) Modular Construction Reduces Maintenance Parts Costs Design for Ease of Installation Wide Choice of Actuators GLAA Mechanical Life Up to 15 Million Operations Degree of Protection IP 67, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –25°C to +85°C, –13°F to +185°F Conduit Thread: 1⁄2" NPT GLC Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLD Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLE Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT

Top Roller Lever Actuated Switch

  • 1⁄2 in. NPT conduit snap-action DPDT contact
    Features
  • Designed to IEC Standard for World-Wide Applications
  • EN50041 Metal Standard Versions
  • EN50047 Metal and Double Insulated Versions
  • EN50047 Mounting Compatible, 3-Cable Entry Metal Versions
  • UL, CSA, and CE
  • Sealing Up to IP 67/NEMA 4
  • International Conduit Sizes
  • Snap Action Mechanism with Forced Disconnect
  • Direct PLC Interface Compatible (Two Circuit)
  • Galvanically Isolated Contacts (Two Circuit)
  • Modular Construction Reduces Maintenance Parts Costs
  • Design for Ease of Installation
  • Wide Choice of Actuators
    GLAA
  • Mechanical Life Up to 15 Million Operations
  • Degree of Protection IP 67, NEMA/UL type 1, 4, 12, 13
  • Temperature Range Operating: –25°C to +85°C, –13°F to +185°F
  • Conduit Thread: 1⁄2" NPT
    GLC
  • Mechanical Life Up to 10 Million Operations
  • Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13
  • Temperature Range Operating: –40°C to +85°C, –40°F to +185°F
  • Conduit Thread: 1⁄2" NPT
    GLD
  • Mechanical Life Up to 10 Million Operations
  • Degree of Protection IP 66, NEMA/UL type 1, 12, 13
  • Temperature Range Operating: –40°C to +85°C, –40°F to +185°F
  • Conduit Thread: 1⁄2" NPT
    GLE
  • Mechanical Life Up to 10 Million Operations
  • Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13
  • Temperature Range Operating: –40°C to +85°C, –40°F to +185°F
  • Conduit Thread: 1⁄2" NPT
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Switches
Product Number 70118627
Product Name Switch, SIDE Rotary, FIXED LENGTH, METAL Roller
Current Rating 10.0 amps
AC Voltage Rating 300 volts
DC Voltage Rating 250 volts
Base Material Metallic
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2052368 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Trapped Key Interlock - 440T-MRKSE10AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details