Honeywell Sensing & IoT MICRO SWITCH GLA Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO SPDT Snap Action, PF1/2 GLAD01E7B

Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Datasheet
Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLA Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO SPDT Snap Action, PF1/2 - GLAD01E7B - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLA Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO SPDT Snap Action, PF1/2
GLAD01E7B
MICRO SWITCH GLA Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO SPDT Snap Action, PF1/2 GLAD01E7B
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Rotary Limit Switches
Product Number GLAD01E7B
Product Name MICRO SWITCH GLA Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO SPDT Snap Action, PF1/2
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT)
Actuator Type Wobble Type (Spring)
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1
Operating Temp -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pull-wire switches - TQ 441 - TQ 441-01/01Y-UE-R-M20-1572 -  - Schmersal Inc.
Specs
Operating Temp -30 to 90 C (-22 to 194 F)
Maximum AC Voltage Rating 380 volts
Mechanical Life Minimum 30000 (#)
View Details
Electromechanical Limit Switch, Rotate From 6150 - 6450 Degrees - S9200A-G163-21 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 6150 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details
Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details