Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Honeywell GLAC07C Limit Switch
| Honeywell Sensing & IoT | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | GLAC07C | 2402509 | GLAC07C |
| Product Name | MICRO SWITCH GLA Series Global Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 20 mm, Gold Contacts | Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); 1 NO/1 NC | Single Pole, Double Throw (SPDT) |
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | Pushbutton or Plunger; Plunger | |
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1 | RoHS Compliant | |
| Operating Temp | -25 to 85 C (-13 to 185 F) |