Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
| Honeywell Sensing & IoT | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches |
| Product Number | GLAB21C | GLAB21C |
| Product Name | MICRO SWITCH GLA Series Global Limit Switches, Top Roller Plunger, 2NC 2NO Snap Action Sequence, PG13.5 | Limit Switches |
| Normal State | Normally Open; Normally Closed | |
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | |
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1 | |
| Operating Temp | -25 to 85 C (-13 to 185 F) | |
| Maximum Current Rating | 10 amps |