Honeywell Sensing & IoT Switch; Side Rotary; 10 A; 600 VAC and 250 VDC (Max.); Zinc Die-Cast GLAA20A2B

Description
GLS Series Global Limit Switch Designed to IEC standard for world-wide applications International conduit sizes Direct PLC interface compatible (two circuit) Modular construction reduces maintenance parts costs Designed for ease of installation Variety of basic switch versions Features Designed to IEC Standard for World-Wide Applications EN50041 Metal Standard Versions EN50047 Metal and Double Insulated Versions EN50047 Mounting Compatible, 3-Cable Entry Metal Versions UL, CSA, and CE Sealing Up to IP 67/NEMA 4 International Conduit Sizes Snap Action Mechanism with Forced Disconnect Direct PLC Interface Compatible (Two Circuit) Galvanically Isolated Contacts (Two Circuit) Modular Construction Reduces Maintenance Parts Costs Design for Ease of Installation Wide Choice of Actuators GLAA Mechanical Life Up to 15 Million Operations Degree of Protection IP 67, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –25°C to +85°C, –13°F to +185°F Conduit Thread: 1⁄2" NPT GLC Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLD Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLE Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT
Description
GLS Series Global Limit Switch Designed to IEC standard for world-wide applications International conduit sizes Direct PLC interface compatible (two circuit) Modular construction reduces maintenance parts costs Designed for ease of installation Variety of basic switch versions Features Designed to IEC Standard for World-Wide Applications EN50041 Metal Standard Versions EN50047 Metal and Double Insulated Versions EN50047 Mounting Compatible, 3-Cable Entry Metal Versions UL, CSA, and CE Sealing Up to IP 67/NEMA 4 International Conduit Sizes Snap Action Mechanism with Forced Disconnect Direct PLC Interface Compatible (Two Circuit) Galvanically Isolated Contacts (Two Circuit) Modular Construction Reduces Maintenance Parts Costs Design for Ease of Installation Wide Choice of Actuators GLAA Mechanical Life Up to 15 Million Operations Degree of Protection IP 67, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –25°C to +85°C, –13°F to +185°F Conduit Thread: 1⁄2" NPT GLC Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLD Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLE Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT

Suppliers

Company
Product
Description
Supplier Links
Switch; Side Rotary; 10 A; 600 VAC and 250 VDC (Max.); Zinc Die-Cast - 70118597 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Side Rotary; 10 A; 600 VAC and 250 VDC (Max.); Zinc Die-Cast
70118597
Switch; Side Rotary; 10 A; 600 VAC and 250 VDC (Max.); Zinc Die-Cast 70118597
GLS Series Global Limit Switch Designed to IEC standard for world-wide applications International conduit sizes Direct PLC interface compatible (two circuit) Modular construction reduces maintenance parts costs Designed for ease of installation Variety of basic switch versions Features Designed to IEC Standard for World-Wide Applications EN50041 Metal Standard Versions EN50047 Metal and Double Insulated Versions EN50047 Mounting Compatible, 3-Cable Entry Metal Versions UL, CSA, and CE Sealing Up to IP 67/NEMA 4 International Conduit Sizes Snap Action Mechanism with Forced Disconnect Direct PLC Interface Compatible (Two Circuit) Galvanically Isolated Contacts (Two Circuit) Modular Construction Reduces Maintenance Parts Costs Design for Ease of Installation Wide Choice of Actuators GLAA Mechanical Life Up to 15 Million Operations Degree of Protection IP 67, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –25°C to +85°C, –13°F to +185°F Conduit Thread: 1⁄2" NPT GLC Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLD Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLE Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT

GLS Series Global Limit Switch

  • Designed to IEC standard for world-wide applications
  • International conduit sizes
  • Direct PLC interface compatible (two circuit)
  • Modular construction reduces maintenance parts costs
  • Designed for ease of installation
  • Variety of basic switch versions
    Features
  • Designed to IEC Standard for World-Wide Applications
  • EN50041 Metal Standard Versions
  • EN50047 Metal and Double Insulated Versions
  • EN50047 Mounting Compatible, 3-Cable Entry Metal Versions
  • UL, CSA, and CE
  • Sealing Up to IP 67/NEMA 4
  • International Conduit Sizes
  • Snap Action Mechanism with Forced Disconnect
  • Direct PLC Interface Compatible (Two Circuit)
  • Galvanically Isolated Contacts (Two Circuit)
  • Modular Construction Reduces Maintenance Parts Costs
  • Design for Ease of Installation
  • Wide Choice of Actuators
    GLAA
  • Mechanical Life Up to 15 Million Operations
  • Degree of Protection IP 67, NEMA/UL type 1, 4, 12, 13
  • Temperature Range Operating: –25°C to +85°C, –13°F to +185°F
  • Conduit Thread: 1⁄2" NPT
    GLC
  • Mechanical Life Up to 10 Million Operations
  • Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13
  • Temperature Range Operating: –40°C to +85°C, –40°F to +185°F
  • Conduit Thread: 1⁄2" NPT
    GLD
  • Mechanical Life Up to 10 Million Operations
  • Degree of Protection IP 66, NEMA/UL type 1, 12, 13
  • Temperature Range Operating: –40°C to +85°C, –40°F to +185°F
  • Conduit Thread: 1⁄2" NPT
    GLE
  • Mechanical Life Up to 10 Million Operations
  • Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13
  • Temperature Range Operating: –40°C to +85°C, –40°F to +185°F
  • Conduit Thread: 1⁄2" NPT
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Switches
Product Number 70118597
Product Name Switch; Side Rotary; 10 A; 600 VAC and 250 VDC (Max.); Zinc Die-Cast
Current Rating 10.0 amps
AC Voltage Rating 600 volts
DC Voltage Rating 250 volts
Base Material Metallic
Number of Poles 2 poles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758149 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE200A0B0C - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details