The GKM Series Global Miniature Safety Key Interlock Switch is designed for use on machinery where key removal brings the machine to an immediate safe condition. The GKM Series provides enhanced operator safety when added to hinged or sliding guard doors, screens and protective covers on enclosures. Key sold separately. UL, CE, SIL 3 capable.
SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:-; Contact Configuration:DPST-N
| Honeywell Sensing & IoT | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Mechanical Safety Interlock Switches | Mechanical Safety Interlock Switches |
| Product Number | GKME06 | 03P3452 |
| Product Name | MICRO SWITCH GKM Series Miniature Key Operated Safety Switch, 2NC Direct Opening, Slow Action, Dual Exit M12 dc Micro-change Connector, Plastic Housing, Silver-Nickel Contacts | Switch, Safety Interlock, 2Nc, 10A; Product Range Honeywell |
| Interlock Switch Style | Keyed or Tongue Style Interlock Switch | |
| Mechanical Life | 5.00E6 # | |
| NC Contacts | 2 | |
| Switch Type | Electrical Switching | |
| Current Rating | 0.1000 to 10 amps | 0.1000 amps |