The GKM Series Global Miniature Safety Key Interlock Switch is designed for use on machinery where key removal brings the machine to an immediate safe condition. The GKM Series provides enhanced operator safety when added to hinged or sliding guard doors, screens and protective covers on enclosures. Key sold separately. UL, CE, SIL 3 capable.
INTERLOCK NON-LOCKING DPST
SWITCH, SAFETY INTERLOCK, 1NO/1NC, 3A; Product Range:GKM Series; Contact Configuration:DPST-1
GKM Series Global Miniature Safety Key Operated Switches, 1 to 50 mA Current Rating
Low Energy Basic Switches Are Rated as Follows: Operating Voltage — 1 to 50 VAC/VDC. Operating Current — 1 μA to 100 mA.
Features
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Mechanical Safety Interlock Switches | Mechanical Safety Interlock Switches | Mechanical Safety Interlock Switches | Mechanical Safety Interlock Switches |
| Product Number | GKMC03 | 480-6674-ND | 94C0873 | 70118665 |
| Product Name | MICRO SWITCH GKM Series Miniature Key Operated Safety Switch, 1NC/1NO Direct Opening, Slow Action, Side Exit M12 dc Micro-change Connector, Plastic Housing, Silver-Nickel Contacts | Interlock Switches | Switch, Safety Interlock, 1No/1Nc, 3A; Product Range Honeywell | Switch, Miniature KEY OPERated SAFETY INTERLOCK, 1NC/1NO, SIDE EXIT M12 DC |
| Interlock Switch Style | Keyed or Tongue Style Interlock Switch | Keyed or Tongue Style Interlock Switch | ||
| Mechanical Life | 5.00E6 # | |||
| NO Contacts | 1 | 1 | ||
| NC Contacts | 1 | 1 | ||
| Switch Type | Electrical Switching | Electrical Switching |