Honeywell Sensing & IoT MICRO SWITCH GKM Series Miniature Key Operated Safety Switch, 1NC/1NO Direct Opening, Slow Action, 1 m Side Exit Cable, Plastic Housing, Silver-Nickel Contacts GKMA13

Description
The GKM Series Global Miniature Safety Key Interlock Switch is designed for use on machinery where key removal brings the machine to an immediate safe condition. The GKM Series provides enhanced operator safety when added to hinged or sliding guard doors, screens and protective covers on enclosures. Key sold separately. UL, CE, SIL 3 capable.
Request a Quote Datasheet
Description
The GKM Series Global Miniature Safety Key Interlock Switch is designed for use on machinery where key removal brings the machine to an immediate safe condition. The GKM Series provides enhanced operator safety when added to hinged or sliding guard doors, screens and protective covers on enclosures. Key sold separately. UL, CE, SIL 3 capable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GKM Series Miniature Key Operated Safety Switch, 1NC/1NO Direct Opening, Slow Action, 1 m Side Exit Cable, Plastic Housing, Silver-Nickel Contacts - GKMA13 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GKM Series Miniature Key Operated Safety Switch, 1NC/1NO Direct Opening, Slow Action, 1 m Side Exit Cable, Plastic Housing, Silver-Nickel Contacts
GKMA13
MICRO SWITCH GKM Series Miniature Key Operated Safety Switch, 1NC/1NO Direct Opening, Slow Action, 1 m Side Exit Cable, Plastic Housing, Silver-Nickel Contacts GKMA13
The GKM Series Global Miniature Safety Key Interlock Switch is designed for use on machinery where key removal brings the machine to an immediate safe condition. The GKM Series provides enhanced operator safety when added to hinged or sliding guard doors, screens and protective covers on enclosures. Key sold separately. UL, CE, SIL 3 capable.

The GKM Series Global Miniature Safety Key Interlock Switch is designed for use on machinery where key removal brings the machine to an immediate safe condition. The GKM Series provides enhanced operator safety when added to hinged or sliding guard doors, screens and protective covers on enclosures. Key sold separately. UL, CE, SIL 3 capable.

Supplier's Site Datasheet
Interlock Switches - 480-6863-ND - DigiKey
Thief River Falls, MN, United States
Interlock Switches
480-6863-ND
Interlock Switches 480-6863-ND
INTERLOCK NON-LOCKING DPST

INTERLOCK NON-LOCKING DPST

Buy Now Datasheet
Safety Switch, Spst-No/nc, 10A, 240Vac; Product Range Honeywell - 71J4347 - Newark, An Avnet Company
Chicago, IL, United States
Safety Switch, Spst-No/nc, 10A, 240Vac; Product Range Honeywell
71J4347
Safety Switch, Spst-No/nc, 10A, 240Vac; Product Range Honeywell 71J4347
SAFETY SWITCH, SPST-NO/NC, 10A, 240VAC; Product Range:GKM Series; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:10A; IP Rating:IP66, IP67 RoHS Compliant: Yes

SAFETY SWITCH, SPST-NO/NC, 10A, 240VAC; Product Range:GKM Series; Contact Configuration:SPST-NC, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:10A; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number GKMA13 480-6863-ND 71J4347
Product Name MICRO SWITCH GKM Series Miniature Key Operated Safety Switch, 1NC/1NO Direct Opening, Slow Action, 1 m Side Exit Cable, Plastic Housing, Silver-Nickel Contacts Interlock Switches Safety Switch, Spst-No/nc, 10A, 240Vac; Product Range Honeywell
Interlock Switch Style Keyed or Tongue Style Interlock Switch
Mechanical Life 5.00E6 #
NO Contacts 1
NC Contacts 1
Switch Type Electrical Switching
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254430 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Automation technology - Position and limit switches - M 330 - M 330 roller lever 8H - T/M 330 roller lever 8H - MV8H 330-11Y-A-1792-3 -  - Schmersal Inc.
Specs
Switch Type Electrical Switching
Current Rating 6 amps
International Approvals EN IEC 60947-5-1
View Details