Honeywell Analytics, Inc. Proximity Switch FYFA2C8-2

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, .5 AMP, 20-260 VAC, 2 M. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, .5 AMP, 20-260 VAC, 2 M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 41816159 - Radwell International
Willingboro, NJ, United States
Proximity Switch
41816159
Proximity Switch 41816159
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, .5 AMP, 20-260 VAC, 2 M. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, .5 AMP, 20-260 VAC, 2 M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 41816159
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 189384 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
Length 4.72 inch (120 mm)
View Details
2 suppliers
Proximity Sensors - 2093572 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SMT-10M-PS-24V-E-2,5-L-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details