The FSS020WNSB is a low-profile force sensor with a 0 to 20 N force range, featuring a piezoresistive silicon sensing element and a stainless steel actuator ball. It operates with a 3.3 to 12.5 Vdc excitation voltage, delivering a ratiometric mV output of 330 to 390 mV at full scale and a sensitivity of 1.65 to 1.95 mV/V/N. The sensor has a typical plunger deflection of 39 µm at full scale and can withstand overforce up to 60 N. It meets ESD Sensitivity Classification Level 3B (8 kV), operates from -40 °C to 85 °C, and is rated for 20 million cycles to failure at 25 °C. The device uses a 4-pin configuration with ratiometric output and is packaged in a short tube. It is RoHS-compliant and designed for applications requiring compact, high-reliability force sensing.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87W9428 |
| Product Name | Force Sensor Honeywell |