LIMIT SWITCH, SPDT, ROTARY, 15A, 480VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:3.34N; Product Range:EX Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 38B5054 |
| Product Name | Limit Switch, Spdt, Rotary, 15A, 480Vac; Limit Switch Actuator Honeywell |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |