Honeywell Sensing & IoT Switch; 1.81 in. L; 1; 1; Rotary; SPDT;Insulation Displacement; -25 to degC EVN2000A

Description
Switch, SPDT Switching Option, Plastic Housing Material The EVN2000 series limit switch is an innovative product that has been developed to address a need highlighted by Original Equipment Manufacturers (OEM), “Ease of Wiring.” The new design eliminates the need to gain access to the inside of the housing, which in turn makes a housing cover, cover screws, and gasket obsolete. Features Innovative Wiring System Integrated Cable Gland EN 50047 Designed to Meet Switch Requirement Within EN 81-1 Snap Action Basic Switch with 4 mm Air Gap IP 66/67 Enclosure Rating, EN 60529, NEMA 1, 12, 13 Positive Opening Operation of Normally Closed Contacts Conforming to IEC/EN 60947-5-1 Annex K Double Insulated Switch Element Extremely Compact Plastic Housing High Switching Current Capability Applications Material Handling Elevators and Moving Stairs Scissor/Platform Lifts Food and Beverage Manufacturing Specifications Mechanical Life: 10 Million Operations Operating Temperature: –13°F to 185°F Electrical Rating: AC 15, A 300; DC 13, Q 300 Contact material: Silver Circuit Type: 1 NC/1 NO, Double Break, Contact Type Zb Cable/Enclosure: 0.75 mm 2 to 1.5 mm 2 (16-18 AWG)
Description
Switch, SPDT Switching Option, Plastic Housing Material The EVN2000 series limit switch is an innovative product that has been developed to address a need highlighted by Original Equipment Manufacturers (OEM), “Ease of Wiring.” The new design eliminates the need to gain access to the inside of the housing, which in turn makes a housing cover, cover screws, and gasket obsolete. Features Innovative Wiring System Integrated Cable Gland EN 50047 Designed to Meet Switch Requirement Within EN 81-1 Snap Action Basic Switch with 4 mm Air Gap IP 66/67 Enclosure Rating, EN 60529, NEMA 1, 12, 13 Positive Opening Operation of Normally Closed Contacts Conforming to IEC/EN 60947-5-1 Annex K Double Insulated Switch Element Extremely Compact Plastic Housing High Switching Current Capability Applications Material Handling Elevators and Moving Stairs Scissor/Platform Lifts Food and Beverage Manufacturing Specifications Mechanical Life: 10 Million Operations Operating Temperature: –13°F to 185°F Electrical Rating: AC 15, A 300; DC 13, Q 300 Contact material: Silver Circuit Type: 1 NC/1 NO, Double Break, Contact Type Zb Cable/Enclosure: 0.75 mm 2 to 1.5 mm 2 (16-18 AWG)

Suppliers

Company
Product
Description
Supplier Links
Switch; 1.81 in. L; 1; 1; Rotary; SPDT;Insulation Displacement; -25 to degC - 70118615 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; 1.81 in. L; 1; 1; Rotary; SPDT;Insulation Displacement; -25 to degC
70118615
Switch; 1.81 in. L; 1; 1; Rotary; SPDT;Insulation Displacement; -25 to degC 70118615
Switch, SPDT Switching Option, Plastic Housing Material The EVN2000 series limit switch is an innovative product that has been developed to address a need highlighted by Original Equipment Manufacturers (OEM), “Ease of Wiring.” The new design eliminates the need to gain access to the inside of the housing, which in turn makes a housing cover, cover screws, and gasket obsolete. Features Innovative Wiring System Integrated Cable Gland EN 50047 Designed to Meet Switch Requirement Within EN 81-1 Snap Action Basic Switch with 4 mm Air Gap IP 66/67 Enclosure Rating, EN 60529, NEMA 1, 12, 13 Positive Opening Operation of Normally Closed Contacts Conforming to IEC/EN 60947-5-1 Annex K Double Insulated Switch Element Extremely Compact Plastic Housing High Switching Current Capability Applications Material Handling Elevators and Moving Stairs Scissor/Platform Lifts Food and Beverage Manufacturing Specifications Mechanical Life: 10 Million Operations Operating Temperature: –13°F to 185°F Electrical Rating: AC 15, A 300; DC 13, Q 300 Contact material: Silver Circuit Type: 1 NC/1 NO, Double Break, Contact Type Zb Cable/Enclosure: 0.75 mm 2 to 1.5 mm 2 (16-18 AWG)

Switch, SPDT Switching Option, Plastic Housing Material
The EVN2000 series limit switch is an innovative product that has been developed to address a need highlighted by Original Equipment Manufacturers (OEM), “Ease of Wiring.” The new design eliminates the need to gain access to the inside of the housing, which in turn makes a housing cover, cover screws, and gasket obsolete.
Features

  • Innovative Wiring System
  • Integrated Cable Gland
  • EN 50047
  • Designed to Meet Switch Requirement Within EN 81-1
  • Snap Action Basic Switch with 4 mm Air Gap
  • IP 66/67 Enclosure Rating, EN 60529, NEMA 1, 12, 13
  • Positive Opening Operation of Normally Closed Contacts Conforming to IEC/EN 60947-5-1 Annex K
  • Double Insulated Switch Element
  • Extremely Compact Plastic Housing
  • High Switching Current Capability
    Applications
  • Material Handling
  • Elevators and Moving Stairs
  • Scissor/Platform Lifts
  • Food and Beverage
  • Manufacturing
    Specifications
  • Mechanical Life: 10 Million Operations
  • Operating Temperature: –13°F to 185°F
  • Electrical Rating: AC 15, A 300; DC 13, Q 300
  • Contact material: Silver
  • Circuit Type: 1 NC/1 NO, Double Break, Contact Type Zb
  • Cable/Enclosure: 0.75 mm 2 to 1.5 mm 2 (16-18 AWG)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Switches
Product Number 70118615
Product Name Switch; 1.81 in. L; 1; 1; Rotary; SPDT;Insulation Displacement; -25 to degC
Construction Single
Current Rating 10.0 amps
AC Voltage Rating 300 volts
DC Voltage Rating 250 volts
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2383951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details