HONEYWELL SENSING & IOT
E50-600800-R02-SPKIT -- PANEL METERS
Honeywell Sensing & IoT
Panel Meters
E50-600800-R02-SPKIT
Description
Energy Monitor Display
-
Quarktwin Technology Ltd.
Description
Energy Monitor Display
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
E50-600800-R02-SPKIT |
|
Product Name
|
Panel Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
3.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, frequency, on hour, rpm, run hour, voltage
Width
92 mm (3.62 inch)
View Details
ABB Measurement & Analytics
Outputs
Analog; Serial Communications; Relay
Features
Alarms; OnOff; Set Points
Display Type
Numeric
View Details
Hottinger Brüel & Kjær A/S
Outputs
Voltage (+/- 10V)
Analog Input Channels
2
Input Type
Standardized voltage (+/- 10V)
View Details