Honeywell Sensing & IoT Switch, Enclosed, COMPACT, 15 AMPS, SIDE MOUNT, STRAIGHT PLUNGER DTE6-2RN

Description
Limit and Enclosed Switch Enclosed basic switches are known for high precision and low cost. The BZE6 line is the most popular enclosed basic switch line used in industry today. Features Momentary or Maintained Contact Cast Zinc Housing Side or Flange Mount Options Gold Contacts and Low Temp (–40°C) Specifications #6 Mounting Screws, Typical UL Recognized, File #E12252 CSA Certified, File #LR41372 Sealing: E6 Style (NEMA 1), V6 Style (NEMA 1,3) Operating Temperature: –25° to +160°F BZE6 Series Are CE Approved
Description
Limit and Enclosed Switch Enclosed basic switches are known for high precision and low cost. The BZE6 line is the most popular enclosed basic switch line used in industry today. Features Momentary or Maintained Contact Cast Zinc Housing Side or Flange Mount Options Gold Contacts and Low Temp (–40°C) Specifications #6 Mounting Screws, Typical UL Recognized, File #E12252 CSA Certified, File #LR41372 Sealing: E6 Style (NEMA 1), V6 Style (NEMA 1,3) Operating Temperature: –25° to +160°F BZE6 Series Are CE Approved

Suppliers

Company
Product
Description
Supplier Links
Switch, Enclosed, COMPACT, 15 AMPS, SIDE MOUNT, STRAIGHT PLUNGER - 70120100 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Enclosed, COMPACT, 15 AMPS, SIDE MOUNT, STRAIGHT PLUNGER
70120100
Switch, Enclosed, COMPACT, 15 AMPS, SIDE MOUNT, STRAIGHT PLUNGER 70120100
Limit and Enclosed Switch Enclosed basic switches are known for high precision and low cost. The BZE6 line is the most popular enclosed basic switch line used in industry today. Features Momentary or Maintained Contact Cast Zinc Housing Side or Flange Mount Options Gold Contacts and Low Temp (–40°C) Specifications #6 Mounting Screws, Typical UL Recognized, File #E12252 CSA Certified, File #LR41372 Sealing: E6 Style (NEMA 1), V6 Style (NEMA 1,3) Operating Temperature: –25° to +160°F BZE6 Series Are CE Approved

Limit and Enclosed Switch
Enclosed basic switches are known for high precision and low cost. The BZE6 line is the most popular enclosed basic switch line used in industry today.
Features

  • Momentary or Maintained Contact
  • Cast Zinc Housing
  • Side or Flange Mount Options
  • Gold Contacts and Low Temp (–40°C)
    Specifications
  • #6 Mounting Screws, Typical
  • UL Recognized, File #E12252
  • CSA Certified, File #LR41372
  • Sealing: E6 Style (NEMA 1), V6 Style (NEMA 1,3)
  • Operating Temperature: –25° to +160°F
  • BZE6 Series Are CE Approved
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70120100
Product Name Switch, Enclosed, COMPACT, 15 AMPS, SIDE MOUNT, STRAIGHT PLUNGER
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Screw Terminals
Features Has CSA Certification; Is UL listed
Min. Actuating Force 1.6 lbs (0.7370 kg)
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90A1-00Y - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113896 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 928534 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details