Honeywell Sensing & IoT Turns Counting Dial, For 10 Turns, 0.25In Diameter Shaft; No. Of Turns Honeywell DR300

Description
TURNS COUNTING DIAL, FOR 10 TURNS, 0.25IN DIAMETER SHAFT; No. of Turns:-; Shaft Diameter:0.25"; Dial Composition:-; Product Range:-; Accessory Type:Rectangular Dial; Applications:10 Turns Potentiometers; Knob / Dial Style:Round RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, FOR 10 TURNS, 0.25IN DIAMETER SHAFT; No. of Turns:-; Shaft Diameter:0.25"; Dial Composition:-; Product Range:-; Accessory Type:Rectangular Dial; Applications:10 Turns Potentiometers; Knob / Dial Style:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, For 10 Turns, 0.25In Diameter Shaft; No. Of Turns Honeywell - 81F022 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, For 10 Turns, 0.25In Diameter Shaft; No. Of Turns Honeywell
81F022
Turns Counting Dial, For 10 Turns, 0.25In Diameter Shaft; No. Of Turns Honeywell 81F022
TURNS COUNTING DIAL, FOR 10 TURNS, 0.25IN DIAMETER SHAFT; No. of Turns:-; Shaft Diameter:0.25"; Dial Composition:-; Product Range:-; Accessory Type:Rectangular Dial; Applications:10 Turns Potentiometers; Knob / Dial Style:Round RoHS Compliant: Yes

TURNS COUNTING DIAL, FOR 10 TURNS, 0.25IN DIAMETER SHAFT; No. of Turns:-; Shaft Diameter:0.25"; Dial Composition:-; Product Range:-; Accessory Type:Rectangular Dial; Applications:10 Turns Potentiometers; Knob / Dial Style:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81F022
Product Name Turns Counting Dial, For 10 Turns, 0.25In Diameter Shaft; No. Of Turns Honeywell
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details