PRESSURE SENSOR; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:12V; Port Style:Barbed; Supply Current:-; Product Range:DCXL Series; Connection Size:0.08" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 76K0617 |
| Product Name | Pressure Sensor; Operating Pressure Max Honeywell |
| Device Category | Sensor; Sensor or Transducer |