POTENTIOMETER, 10K, 2W, 10%, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:53C Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
POT 10K OHM 2W PLASTIC LINEAR
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 88F5022 | D53C110K |
| Product Name | Potentiometer, 10K, 2W, 10%, Panel; Track Resistance Honeywell | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Configuration | Single Resistor | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Tolerance | 10 +/- % | 10 +/- % |