Honeywell Sensing & IoT CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±200 A range, offset pin, busbar, 2000 turns CSNG251-001

Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Datasheet
Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±200 A range, offset pin, busbar, 2000 turns - CSNG251-001 - Honeywell Sensing & IoT
Fort Mill, SC, United States
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±200 A range, offset pin, busbar, 2000 turns
CSNG251-001
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±200 A range, offset pin, busbar, 2000 turns CSNG251-001
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSNG251-001
Board Mount Current Sensors CSNG251-001
Board Mount Current Sensors CURRENT SENSORS

Board Mount Current Sensors CURRENT SENSORS

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors
Product Number CSNG251-001 CSNG251-001
Product Name CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±200 A range, offset pin, busbar, 2000 turns Board Mount Current Sensors
Loop Type Closed Loop
Current Type AC Current; DC Current
Technology Hall-Effect
Mounting / Configuration Printed Circuit Board
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

450 kHz, High Accuracy Current Sensor with VREF in SOIC-6+F1120C1120:E1120C1119:C1120H1120C1120:H1120C1120C1120:D1120C1120:D1C1120:J1120 - ACS37010LLZATR-050B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
2 suppliers
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details