Honeywell Sensing & IoT CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±150 A range, center pin, busbar, 1000 turns CSNF161-002

Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Request a Quote Datasheet
Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±150 A range, center pin, busbar, 1000 turns - CSNF161-002 - Honeywell Sensing & IoT
Fort Mill, SC, United States
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±150 A range, center pin, busbar, 1000 turns
CSNF161-002
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±150 A range, center pin, busbar, 1000 turns CSNF161-002
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

Supplier's Site Datasheet
Current Sensors - CSNF161-002-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
CSNF161-002-ND
Current Sensors CSNF161-002-ND
Current Sensor 150A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 150A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSNF161-002
Board Mount Current Sensors CSNF161-002
Board Mount Current Sensors CURRENT SENSORS

Board Mount Current Sensors CURRENT SENSORS

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number CSNF161-002 CSNF161-002-ND CSNF161-002
Product Name CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±150 A range, center pin, busbar, 1000 turns Current Sensors Board Mount Current Sensors
Loop Type Closed Loop Closed Loop
Current Type AC Current; DC Current
Technology Hall-Effect Hall-Effect
Mounting / Configuration Printed Circuit Board Module, Single Pass Through
Electrical Output Outputs an analog current signal Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 400A RMS - 1-CTS400ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 600 amps
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - IR22771SPBF - Shenzhen Shengyu Electronics Technology Limited
Specs
Mounting / Configuration Printed Circuit Board
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection - ACS725KMATR-30AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
3 suppliers