Honeywell Sensing & IoT CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, smaller housing, 1000 turns, ±5V supplies CSNE381

Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Request a Quote Datasheet
Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, smaller housing, 1000 turns, ±5V supplies - CSNE381 - Honeywell Sensing & IoT
Fort Mill, SC, United States
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, smaller housing, 1000 turns, ±5V supplies
CSNE381
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, smaller housing, 1000 turns, ±5V supplies CSNE381
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

Supplier's Site Datasheet
Current Sensors - CSNE381-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
CSNE381-ND
Current Sensors CSNE381-ND
Current Sensor 36A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 36A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Sensor, -36A To 36A, 5V, 1Us Rohs Compliant Honeywell - 13AJ4635 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, -36A To 36A, 5V, 1Us Rohs Compliant Honeywell
13AJ4635
Current Sensor, -36A To 36A, 5V, 1Us Rohs Compliant Honeywell 13AJ4635
CURRENT SENSOR, -36A TO 36A, 5V, 1US ROHS COMPLIANT: YES

CURRENT SENSOR, -36A TO 36A, 5V, 1US ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSNE381
Board Mount Current Sensors CSNE381
Board Mount Current Sensors Closed Loop Linear 5Vdc,66Ohm,PCB Mount

Board Mount Current Sensors Closed Loop Linear 5Vdc,66Ohm,PCB Mount

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number CSNE381 CSNE381-ND 13AJ4635 CSNE381
Product Name CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, smaller housing, 1000 turns, ±5V supplies Current Sensors Current Sensor, -36A To 36A, 5V, 1Us Rohs Compliant Honeywell Board Mount Current Sensors
Loop Type Closed Loop Closed Loop
Current Type AC Current; DC Current
Technology Hall-Effect Hall-Effect
Mounting / Configuration Printed Circuit Board Module, Single Pass Through
Electrical Output Outputs an analog current signal Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, High-Precision Linear Hall Effect - A1366LKTTF-5-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 1000 amps
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers