Honeywell Sensing & IoT CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 50 A nominal, ±100 A range, 2000 turns CSNB121

Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Request a Quote Datasheet
Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 50 A nominal, ±100 A range, 2000 turns - CSNB121 - Honeywell Sensing & IoT
Fort Mill, SC, United States
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 50 A nominal, ±100 A range, 2000 turns
CSNB121
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 50 A nominal, ±100 A range, 2000 turns CSNB121
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

Supplier's Site Datasheet
Current Sensors - 480-5991-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
480-5991-ND
Current Sensors 480-5991-ND
Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Sensor, -100A To 100A, Current Rohs Compliant Honeywell - 74AH0067 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, -100A To 100A, Current Rohs Compliant Honeywell
74AH0067
Current Sensor, -100A To 100A, Current Rohs Compliant Honeywell 74AH0067
CURRENT SENSOR, -100A TO 100A, CURRENT ROHS COMPLIANT: YES

CURRENT SENSOR, -100A TO 100A, CURRENT ROHS COMPLIANT: YES

Supplier's Site
Closed Loop Sensor, 100A, Current O/p; Sensor Output Honeywell - 96F1988 - Newark, An Avnet Company
Chicago, IL, United States
Closed Loop Sensor, 100A, Current O/p; Sensor Output Honeywell
96F1988
Closed Loop Sensor, 100A, Current O/p; Sensor Output Honeywell 96F1988
CLOSED LOOP SENSOR, 100A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:15V; Current Measuring Range DC:-100A to 100A; Current Measuring Range AC:-100A to 100A; Response Time:1µs; Accuracy %:0.5% RoHS Compliant: Yes

CLOSED LOOP SENSOR, 100A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:15V; Current Measuring Range DC:-100A to 100A; Current Measuring Range AC:-100A to 100A; Response Time:1µs; Accuracy %:0.5% RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSNB121
Board Mount Current Sensors CSNB121
Board Mount Current Sensors +/-100A +/-0.5% Closed Loop Linear

Board Mount Current Sensors +/-100A +/-0.5% Closed Loop Linear

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors Current Sensors Current Sensors
Product Number CSNB121 480-5991-ND 74AH0067 96F1988 CSNB121
Product Name CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 50 A nominal, ±100 A range, 2000 turns Current Sensors Current Sensor, -100A To 100A, Current Rohs Compliant Honeywell Closed Loop Sensor, 100A, Current O/p; Sensor Output Honeywell Board Mount Current Sensors
Loop Type Closed Loop Closed Loop Closed Loop
Current Type AC Current; DC Current
Technology Hall-Effect Hall-Effect
Mounting / Configuration Printed Circuit Board Module, Single Pass Through
Electrical Output Outputs an analog current signal Outputs an analog current signal Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS710KLATR-10BB-T - 859332-ACS710KLATR-10BB-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Injection Current Probe - Model ICP-621 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details