CSL Series in-circuit analog current sensors incorporate the SS490 Series linear Hall-effect sensor ICs. The sensing element is encapsulated in a printed circuit board-mountable plastic package. The combination of sensor and flux collector comprises the current sensor assembly. These sensors are ratiometric.
Current Sensor 1A 1 Channel Hall Effect, Open Loop Bidirectional Module
Board Mount Current Sensors 1A 4.5Vdc to 10.5Vdc In-Cir Ana Curnt Sen
CURRENT SENSOR, +/-1A, 4.5VDC to 10.5VDC; Sensor Output:Sink / Source; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:10.5V; Current Measuring Range DC:-1A to 1A; Current Measuring Range AC:-1A to 1A; Response Time:3µs RoHS Compliant: Yes
CURRENT SENSOR, +/-1A, 4.5VDC TO 10.5VDC; Sensor Output:Sink; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:10.5V; Current Measuring Range DC:-1A to 1A; Current Measuring Range AC:-1A to 1A; Response Time:3µs; Accuracy %:-; RoHS Compliant: Yes
Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
Product Number | CSLW6B1 | 480-3253-ND | CSLW6B1 | 62M4098 |
Product Name | CSL Series miniature wired open-loop current sensor, 1 A sensed current, sink or source output, through-hole, operates on ac or dc current, bottom mount | Current Sensors | Board Mount Current Sensors | Current Sensor, +/-1A, 4.5Vdc To 10.5Vdc; Sensor Output Honeywell |
Loop Type | Open Loop | Open Loop | ||
Current Type | AC Current; DC Current | |||
Technology | Hall-Effect | Hall-Effect | ||
Mounting / Configuration | Printed Circuit Board | Module | ||
Operating Temperature | -13 to 212 F (-25 to 100 C) | -13 to 212 F (-25 to 100 C) |