Honeywell Sensing & IoT Current Sensors CSLA2GE

Description
Current Sensor 92A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 92A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 480-5615-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
480-5615-ND
Current Sensors 480-5615-ND
Current Sensor 92A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Current Sensor 92A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSLA2GE
Board Mount Current Sensors CSLA2GE
Board Mount Current Sensors 92A 6 to 12 VDC Linear Curent Sensor

Board Mount Current Sensors 92A 6 to 12 VDC Linear Curent Sensor

Buy Now Datasheet
Current Sensor; Sensor Output Honeywell - 16M2418 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor; Sensor Output Honeywell
16M2418
Current Sensor; Sensor Output Honeywell 16M2418
CURRENT SENSOR; Sensor Output:Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-92A to 92A; Current Measuring Range AC:-92A to 92A; Response Time:8µs; Accuracy %:-; Product Range:CSLA Series RoHS Compliant: Yes

CURRENT SENSOR; Sensor Output:Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-92A to 92A; Current Measuring Range AC:-92A to 92A; Response Time:8µs; Accuracy %:-; Product Range:CSLA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 480-5615-ND CSLA2GE 16M2418
Product Name Current Sensors Board Mount Current Sensors Current Sensor; Sensor Output Honeywell
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor, 120Khz, Cb-Pff-5; Quiescent Current Allegro Microsystems - 12X7868 - Newark, An Avnet Company
Specs
Operating Temperature -40 F (-40 C)
Voltage 4.5 to 5.5 volts
View Details
Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers