Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
HALL EFFECT SENSOR; Sensor Output:Sink / Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-400A to 400A; Current Measuring Range AC:-400A to 400A; Response Time:3µs; Accuracy %:- RoHS Compliant: Yes
Board Mount Current Sensors 20mA 6 Vdc to 12Vdc Linear Current Sens
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | 480-5616-ND | 38B4619 | CSLA2DK |
| Product Name | Current Sensors | Hall Effect Sensor; Sensor Output Honeywell | Board Mount Current Sensors |
| Loop Type | Open Loop | ||
| Technology | Hall-Effect | ||
| Mounting / Configuration | Module, Single Pass Through | ||
| Electrical Output | Voltage | ||
| Operating Temperature | -13 to 185 F (-25 to 85 C) |