Alternative Parts (Cross-Reference): Cross
Manufacturer: Honeywell Sensing and Productivity Solutions
Category: Sensors, Transducers Current Sensors
Series: CSLA
Package: Bulk
Product Status: Active
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 225A
Output: Ratiometric, Voltage
Current Sensor 225A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Board Mount Current Sensors 6-12 VDC pin-out style 2
CURRENT SENSOR; Sensor Output:Sink / Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-225A to 225A; Current Measuring Range AC:-225A to 225A; Response Time:3µs; Accuracy %:-; Length:35.6mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | 480-5982-ND | CSLA2DJ | 48F2802 | |
| Product Name | Sensors, Transducers Current Sensors | Current Sensors | Board Mount Current Sensors | Current Sensor; Sensor Output Honeywell |
| Loop Type | Open Loop | Open Loop | ||
| Current | 225 amps | 225 amps | -225 to 225 amps | |
| Technology | Hall-Effect | |||
| Mounting / Configuration | Module, Single Pass Through | |||
| Electrical Output | Voltage |