Honeywell Sensing & IoT CSLA Series inductive analog current sensor, 150 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount CSLA2DGI

Description
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.
Request a Quote Datasheet
Description
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSLA Series inductive analog current sensor, 150 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount - CSLA2DGI - Honeywell Sensing & IoT
Fort Mill, SC, United States
CSLA Series inductive analog current sensor, 150 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount
CSLA2DGI
CSLA Series inductive analog current sensor, 150 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount CSLA2DGI
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.

CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.

Supplier's Site Datasheet
Current Sensors - 480-6174-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
480-6174-ND
Current Sensors 480-6174-ND
Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSLA2DGI
Board Mount Current Sensors CSLA2DGI
Board Mount Current Sensors Commercial SS Magnet/CURR SENSOR

Board Mount Current Sensors Commercial SS Magnet/CURR SENSOR

Buy Now Datasheet
Linear Current Sensor, 150A, Sink/source; Sensor Output Honeywell - 38B4617 - Newark, An Avnet Company
Chicago, IL, United States
Linear Current Sensor, 150A, Sink/source; Sensor Output Honeywell
38B4617
Linear Current Sensor, 150A, Sink/source; Sensor Output Honeywell 38B4617
LINEAR CURRENT SENSOR, 150A, SINK/SOURCE; Sensor Output:Sink / Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:3µs RoHS Compliant: Yes

LINEAR CURRENT SENSOR, 150A, SINK/SOURCE; Sensor Output:Sink / Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:3µs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number CSLA2DGI 480-6174-ND CSLA2DGI 38B4617
Product Name CSLA Series inductive analog current sensor, 150 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount Current Sensors Board Mount Current Sensors Linear Current Sensor, 150A, Sink/source; Sensor Output Honeywell
Loop Type Open Loop Open Loop
Current Type AC Current; DC Current
Technology Hall-Effect Hall-Effect
Mounting / Configuration Printed Circuit Board Module, Single Pass Through
Electrical Output Voltage Voltage
Unlock Full Specs
to access all available technical data

Similar Products

400 Khz, High Accuracy Current Sensor With Pin-Selectable Gains - ACS37002LMCATR-050B5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
2 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details