Honeywell Sensing & IoT Current Sensors CSLA2CFI

Description
Current Sensor 125A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 125A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 480-6671-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
480-6671-ND
Current Sensors 480-6671-ND
Current Sensor 125A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Current Sensor 125A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSLA2CFI
Board Mount Current Sensors CSLA2CFI
Board Mount Current Sensors Current Sensor 3-Pin

Board Mount Current Sensors Current Sensor 3-Pin

Buy Now Datasheet
Linear Current Sensor, 125A, Sink/source; Sensor Output Honeywell - 38B4615 - Newark, An Avnet Company
Chicago, IL, United States
Linear Current Sensor, 125A, Sink/source; Sensor Output Honeywell
38B4615
Linear Current Sensor, 125A, Sink/source; Sensor Output Honeywell 38B4615
LINEAR CURRENT SENSOR, 125A, SINK/SOURCE; Sensor Output:Sink / Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-125A to 125A; Current Measuring Range AC:-125A to 125A; Response Time:3µs RoHS Compliant: Yes

LINEAR CURRENT SENSOR, 125A, SINK/SOURCE; Sensor Output:Sink / Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-125A to 125A; Current Measuring Range AC:-125A to 125A; Response Time:3µs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 480-6671-ND CSLA2CFI 38B4615
Product Name Current Sensors Board Mount Current Sensors Linear Current Sensor, 125A, Sink/source; Sensor Output Honeywell
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Transducers - ACS758LCB-100U-PFF-T - 909250-ACS758LCB-100U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensors - 620-1481-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 12-PowerWFQFN
View Details
2 suppliers