Honeywell Sensing & IoT CSDA Series digital current sensor, 0.25 A to 1.0 A operate current, through-hole design, logic level sinking output, operates on AC or DC current, pinout style 3 A connector CSDA1DA

Description
CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every zero crossing when sensing AC current.
Request a Quote Datasheet
Description
CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every zero crossing when sensing AC current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSDA Series digital current sensor, 0.25 A to 1.0 A operate current, through-hole design, logic level sinking output, operates on AC or DC current, pinout style 3 A connector - CSDA1DA - Honeywell Sensing & IoT
Fort Mill, SC, United States
CSDA Series digital current sensor, 0.25 A to 1.0 A operate current, through-hole design, logic level sinking output, operates on AC or DC current, pinout style 3 A connector
CSDA1DA
CSDA Series digital current sensor, 0.25 A to 1.0 A operate current, through-hole design, logic level sinking output, operates on AC or DC current, pinout style 3 A connector CSDA1DA
CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every zero crossing when sensing AC current.

CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every zero crossing when sensing AC current.

Supplier's Site Datasheet
Current Sensors - 480-3250-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
480-3250-ND
Current Sensors 480-3250-ND
Current Sensor 1A 1 Channel Current Switch Bidirectional Module, Single Pass Through

Current Sensor 1A 1 Channel Current Switch Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSDA1DA
Board Mount Current Sensors CSDA1DA
Board Mount Current Sensors 0.25-1.0A 3AMP Conn AC or DC current

Board Mount Current Sensors 0.25-1.0A 3AMP Conn AC or DC current

Buy Now Datasheet
Hall Effect Sensor; Sensor Output Honeywell - 04M8745 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor; Sensor Output Honeywell
04M8745
Hall Effect Sensor; Sensor Output Honeywell 04M8745
HALL EFFECT SENSOR; Sensor Output:Voltage; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Current Measuring Range DC:0.25A to 1A; Current Measuring Range AC:0.25A to 1A; Response Time:100µs; Accuracy %:-; Supply Current:0.88A RoHS Compliant: Yes

HALL EFFECT SENSOR; Sensor Output:Voltage; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Current Measuring Range DC:0.25A to 1A; Current Measuring Range AC:0.25A to 1A; Response Time:100µs; Accuracy %:-; Supply Current:0.88A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number CSDA1DA 480-3250-ND CSDA1DA 04M8745
Product Name CSDA Series digital current sensor, 0.25 A to 1.0 A operate current, through-hole design, logic level sinking output, operates on AC or DC current, pinout style 3 A connector Current Sensors Board Mount Current Sensors Hall Effect Sensor; Sensor Output Honeywell
Current Type AC Current; DC Current
Mounting / Configuration Screw Mounting Module, Single Pass Through
Electrical Output Voltage; Outputs an analog current signal NPN Voltage
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Voltage 6 to 16 volts 6 to 16 volts 6 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548322-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
Current Transducers - ACS712ELCTR-20A-T - 088941-ACS712ELCTR-20A-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 20 amps
View Details
4 suppliers
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details