Honeywell Sensing & IoT CSCA-A Series Hall-effect based, open-loop current sensor, Molex-type connector, 400 A RMS nominal, ±900 A range CSCA0400A000B15B01

Description
CSCA-A Series inductive analog current sensors are based on Hall-effect technology. A Hall-effect device (HED) produces an output voltage linearly related to the amplitude and phase of a magnetic field applied to it. Current flowing through a primary conductor generates a rotating magnetic field around the conductor. This field is collected by a core of magnetically sensitive material and is concentrated in the core's gap where the HED is located. Therefore, the HED output is directly proportional to the amplitude and phase of the primary current. The HED output is trimmed for gain and offset calibration so that the CSCA-A Series sensor provides a predefined output sensitivity versus primary current.
Request a Quote Datasheet
Description
CSCA-A Series inductive analog current sensors are based on Hall-effect technology. A Hall-effect device (HED) produces an output voltage linearly related to the amplitude and phase of a magnetic field applied to it. Current flowing through a primary conductor generates a rotating magnetic field around the conductor. This field is collected by a core of magnetically sensitive material and is concentrated in the core's gap where the HED is located. Therefore, the HED output is directly proportional to the amplitude and phase of the primary current. The HED output is trimmed for gain and offset calibration so that the CSCA-A Series sensor provides a predefined output sensitivity versus primary current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSCA-A Series Hall-effect based, open-loop current sensor, Molex-type connector, 400 A RMS nominal, ±900 A range - CSCA0400A000B15B01 - Honeywell Sensing & IoT
Fort Mill, SC, United States
CSCA-A Series Hall-effect based, open-loop current sensor, Molex-type connector, 400 A RMS nominal, ±900 A range
CSCA0400A000B15B01
CSCA-A Series Hall-effect based, open-loop current sensor, Molex-type connector, 400 A RMS nominal, ±900 A range CSCA0400A000B15B01
CSCA-A Series inductive analog current sensors are based on Hall-effect technology. A Hall-effect device (HED) produces an output voltage linearly related to the amplitude and phase of a magnetic field applied to it. Current flowing through a primary conductor generates a rotating magnetic field around the conductor. This field is collected by a core of magnetically sensitive material and is concentrated in the core's gap where the HED is located. Therefore, the HED output is directly proportional to the amplitude and phase of the primary current. The HED output is trimmed for gain and offset calibration so that the CSCA-A Series sensor provides a predefined output sensitivity versus primary current.

CSCA-A Series inductive analog current sensors are based on Hall-effect technology. A Hall-effect device (HED) produces an output voltage linearly related to the amplitude and phase of a magnetic field applied to it. Current flowing through a primary conductor generates a rotating magnetic field around the conductor. This field is collected by a core of magnetically sensitive material and is concentrated in the core's gap where the HED is located. Therefore, the HED output is directly proportional to the amplitude and phase of the primary current. The HED output is trimmed for gain and offset calibration so that the CSCA-A Series sensor provides a predefined output sensitivity versus primary current.

Supplier's Site Datasheet
Sensors, Transducers - Current Sensors - 1336534-CSCA0400A000B15B01 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1336534-CSCA0400A000B15B01
Sensors, Transducers - Current Sensors 1336534-CSCA0400A000B15B01
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1336534-CSCA0400A000 B15B01 Category: Sensors, Transducers>Current Sensors Packaging: Bulk Response Time: 3µs Standard Package: 25 Mounting: Chassis Mount Frequency: DC ~ 50kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 17mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 400A Linearity: ±1% Accuracy: ±2% Voltage - Supply: ±15V Temperature Range - Operating: -10°C ~ 80°C Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Base Product Number: CSCA0400 RoHS Status: RoHS Compliant

Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 1336534-CSCA0400A000B15B01
Category: Sensors, Transducers>Current Sensors
Packaging: Bulk
Response Time: 3µs
Standard Package: 25
Mounting: Chassis Mount
Frequency: DC ~ 50kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 17mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 400A
Linearity: ±1%
Accuracy: ±2%
Voltage - Supply: ±15V
Temperature Range - Operating: -10°C ~ 80°C
Case / Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Base Product Number: CSCA0400
RoHS Status: RoHS Compliant

Buy Now Datasheet
Current Sensors - CSCA0400A000B15B01-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
CSCA0400A000B15B01-ND
Current Sensors CSCA0400A000B15B01-ND
Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
CSCA0400A000B15B01
Industrial Current Sensors CSCA0400A000B15B01
Industrial Current Sensors CURRENT SENSORS

Industrial Current Sensors CURRENT SENSORS

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number CSCA0400A000B15B01 1336534-CSCA0400A000B15B01 CSCA0400A000B15B01-ND CSCA0400A000B15B01
Product Name CSCA-A Series Hall-effect based, open-loop current sensor, Molex-type connector, 400 A RMS nominal, ±900 A range Sensors, Transducers - Current Sensors Current Sensors Industrial Current Sensors
Loop Type Open Loop Open Loop Open Loop
Technology Hall-Effect Hall-Effect
Mounting / Configuration Molex-type Connector Module
Electrical Output Voltage Voltage
Operating Temperature 14 to 176 F (-10 to 80 C) 14 to 176 F (-10 to 80 C) 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Current Sensors - 2548338-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details