Honeywell Sensing & IoT Relialign™ CDI Series Commercial Door Interlock, white, left key entry, ac/dc solenoid, series wiring, terminal strip connector CDILBS1W

Description
Honeywell Relialign™ CDI Series Residential Door Interlock switches are electromechanical devices designed for use in swing door applications, specifi cally dumbwaiters, material lifts, lifts for the mobility impaired and private residence swing-door elevators in the USA. In Canada, the CDI is designed for use in swing door applications, specifi cally dumbwaiters, material lifts, and residential elevators, but is not designed for use in lifts for the mobility impaired. The interlock holds the door in place and prevents it from being opened in potentially unsafe conditions (e.g. the elevator/lift car is not present at the door). Featuring a custom internal solenoid control mechanism that uses Honeywell MICRO SWITCH™ switches, the Relialign™ Series of door interlocks may reduce complexity of the host controller, reduce power consumption, extend solenoid life, and reduce solenoid timeouts. CDI Series interlocks are confi gurable and available in left- and right-hand versions, allowing for simplified installation, customization, and retrofitting into current designs.
Request a Quote Datasheet
Description
Honeywell Relialign™ CDI Series Residential Door Interlock switches are electromechanical devices designed for use in swing door applications, specifi cally dumbwaiters, material lifts, lifts for the mobility impaired and private residence swing-door elevators in the USA. In Canada, the CDI is designed for use in swing door applications, specifi cally dumbwaiters, material lifts, and residential elevators, but is not designed for use in lifts for the mobility impaired. The interlock holds the door in place and prevents it from being opened in potentially unsafe conditions (e.g. the elevator/lift car is not present at the door). Featuring a custom internal solenoid control mechanism that uses Honeywell MICRO SWITCH™ switches, the Relialign™ Series of door interlocks may reduce complexity of the host controller, reduce power consumption, extend solenoid life, and reduce solenoid timeouts. CDI Series interlocks are confi gurable and available in left- and right-hand versions, allowing for simplified installation, customization, and retrofitting into current designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relialign™ CDI Series Commercial Door Interlock, white, left key entry, ac/dc solenoid, series wiring, terminal strip connector - CDILBS1W - Honeywell Sensing & IoT
Fort Mill, SC, United States
Relialign™ CDI Series Commercial Door Interlock, white, left key entry, ac/dc solenoid, series wiring, terminal strip connector
CDILBS1W
Relialign™ CDI Series Commercial Door Interlock, white, left key entry, ac/dc solenoid, series wiring, terminal strip connector CDILBS1W
Honeywell Relialign™ CDI Series Residential Door Interlock switches are electromechanical devices designed for use in swing door applications, specifi cally dumbwaiters, material lifts, lifts for the mobility impaired and private residence swing-door elevators in the USA. In Canada, the CDI is designed for use in swing door applications, specifi cally dumbwaiters, material lifts, and residential elevators, but is not designed for use in lifts for the mobility impaired. The interlock holds the door in place and prevents it from being opened in potentially unsafe conditions (e.g. the elevator/lift car is not present at the door). Featuring a custom internal solenoid control mechanism that uses Honeywell MICRO SWITCH™ switches, the Relialign™ Series of door interlocks may reduce complexity of the host controller, reduce power consumption, extend solenoid life, and reduce solenoid timeouts. CDI Series interlocks are confi gurable and available in left- and right-hand versions, allowing for simplified installation, customization, and retrofitting into current designs.

Honeywell Relialign™ CDI Series Residential Door Interlock switches are electromechanical devices designed for use in swing door applications, specifi cally dumbwaiters, material lifts, lifts for the mobility impaired and private residence swing-door elevators in the USA. In Canada, the CDI is designed for use in swing door applications, specifi cally dumbwaiters, material lifts, and residential elevators, but is not designed for use in lifts for the mobility impaired. The interlock holds the door in place and prevents it from being opened in potentially unsafe conditions (e.g. the elevator/lift car is not present at the door). Featuring a custom internal solenoid control mechanism that uses Honeywell MICRO SWITCH™ switches, the Relialign™ Series of door interlocks may reduce complexity of the host controller, reduce power consumption, extend solenoid life, and reduce solenoid timeouts. CDI Series interlocks are confi gurable and available in left- and right-hand versions, allowing for simplified installation, customization, and retrofitting into current designs.

Supplier's Site Datasheet
Interlock Switches - 480-6581-ND - DigiKey
Thief River Falls, MN, United States
Interlock Switches
480-6581-ND
Interlock Switches 480-6581-ND
INTERLOCK SOLENOID RELEASE

INTERLOCK SOLENOID RELEASE

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number CDILBS1W 480-6581-ND
Product Name Relialign™ CDI Series Commercial Door Interlock, white, left key entry, ac/dc solenoid, series wiring, terminal strip connector Interlock Switches
Mechanical Life 1.00E6 #
Switch Type Electrical Switching
Current Rating 0.2000 amps 0.3500 to 0.2000 amps
AC Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1086628-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details
Door Interlock Switches - 101961 - RS Components, Ltd.
Specs
International Approvals IP40
View Details