The Sperian work & general purpose glove is packaged 144 pair per case and comes in brown/off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the single side. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Tear-Resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 801462-018967 |
| Product Name | Sperian Brown/Off-White Cotton/Polyester Work & General Purpose Gloves - PVC Single Side Coating - 801462-018967 |
| Clothing Type | Gloves |